Search
Filters

REF01EZ

Part No :
REF01EZ
Manufacturer :
Catalog :
PMIC - Voltage Reference
Description :
IC VREF SERIES 10V 8CERDIP
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 10mA
Tolerance ±0.3%
Temperature Coefficient 8.5ppm/°C
Noise - 0.1Hz to 10Hz 30μVp-p
Voltage - Input 12 V to 40 V
Operating Supply Current 1.4mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-CERDIP
Win Source Part Number 062432-REF01EZ
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
The Analog Devices Inc. REF01EZ Series voltage reference is available in the 8-CERDIP Through Hole package.It is designed to achieve a precision voltage reference of 10V, with a ±0.3%. Excellent performance is maintained at 10mA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 8.5ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 10mA
Tolerance ±0.3%
Temperature Coefficient 8.5ppm/°C
Noise - 0.1Hz to 10Hz 30μVp-p
Voltage - Input 12 V to 40 V
Operating Supply Current 1.4mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-CERDIP
Win Source Part Number 062432-REF01EZ
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for REF01EZ
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
REF01EZ Price

REF01EZ Datasheet
REF01EZ Application

REF01EZ Replacement
REF01EZ Pdf

REF01EZ Pinout
REF01EZ Image

REF01EZ Picture
REF01EZ In Stock

REF01EZ Distributor
REF01EZ PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
TRANS 2PNP 45V 0.1A SOT666
269
IC OPAMP GP 1.3MHZ RRO SOT23-5
1080
Trans MOSFET N-CH 200V 18A 3-Pin(3+Tab) TO-220
460

Top Sellers