Search
Filters

REF01HSA-T

Part No : REF01HSA-T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 10V 8SOIC
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
10+
$5.158
$51.580
25+
$4.364
$109.100
40+
$4.232
$169.280
50+
$4.100
$205.000
65+
$3.968
$257.920
85+
$3.571
$303.535
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,425 pieces can ship immediately
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 46 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 062433-REF01HSA-T
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Operating Supply Current 1.4mA
Voltage - Input 13 V to 33 V
Noise - 0.1Hz to 10Hz 20μVp-p
Temperature Coefficient 25ppm/°C
Tolerance ±0.5%
Output Current 21mA
Nominal Output Voltage (Min/Fixed) 10V
Output Type Fixed
Reference Type Series
Status Active
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits
The Maxim Integrated REF01HSA-T Series voltage reference is available in the 8-SOIC SMD (SMT) package.It is designed to achieve a precision voltage reference of 10V, with a ±0.5%. Excellent performance is maintained at 21mA output current, specified over the extended temperature range from 0°C to 70°C (TA), with a typical temperature coefficient of only 25ppm/°C.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 46 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 062433-REF01HSA-T
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Operating Supply Current 1.4mA
Voltage - Input 13 V to 33 V
Noise - 0.1Hz to 10Hz 20μVp-p
Temperature Coefficient 25ppm/°C
Tolerance ±0.5%
Output Current 21mA
Nominal Output Voltage (Min/Fixed) 10V
Output Type Fixed
Reference Type Series
Status Active
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for REF01HSA-T
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
REF01HSA-T Price

REF01HSA-T Datasheet
REF01HSA-T Application

REF01HSA-T Replacement
REF01HSA-T Pdf

REF01HSA-T Pinout
REF01HSA-T Image

REF01HSA-T Picture
REF01HSA-T In Stock

REF01HSA-T Distributor
REF01HSA-T PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
N-CHANNEL MOSFET
5288
Surface Mount Automotive Transient Voltage Suppressors
450
DUAL/SINGLE OUTPUT DC-DC CONVERTER
IC INTERFACE CONTROLLER
347
Zener diode
11865

Top Sellers