Search
Filters

REF192GS-REEL

Part No :
REF192GS-REEL
Manufacturer :
Catalog :
PMIC - Voltage Reference
Description :
IC VREF SERIES 2.5V 8SOIC
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,315 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 30mA
Tolerance ±0.4%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 25μVp-p
Voltage - Input 3 V to 15 V
Operating Supply Current 45μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 115695-REF192GS-REEL
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX6126BASA25+T;  REF192GSZ-REEL;  REF192GS-REEL;  REF192FS;  
The Analog Devices Inc. REF192GS-REEL Series voltage reference is available in the 8-SOIC SMD (SMT) package.It is designed to achieve a precision voltage reference of 2.5V, with a ±0.4%. Excellent performance is maintained at 30mA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 25ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 30mA
Tolerance ±0.4%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 25μVp-p
Voltage - Input 3 V to 15 V
Operating Supply Current 45μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 115695-REF192GS-REEL
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX6126BASA25+T;  REF192GSZ-REEL;  REF192GS-REEL;  REF192FS;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for REF192GS-REEL
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
REF192GS-REEL Price

REF192GS-REEL Datasheet
REF192GS-REEL Application

REF192GS-REEL Replacement
REF192GS-REEL Pdf

REF192GS-REEL Pinout
REF192GS-REEL Image

REF192GS-REEL Picture
REF192GS-REEL In Stock

REF192GS-REEL Distributor
REF192GS-REEL PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
TXRX LIN BUS REG WATCHDOG 20-QFN
150
Digital transistors (built-in resistor)
970
TRANS PNP 45V 0.1A MINI 3P
5100
IC DAC 8BIT OCTAL BUFF 24-TSSOP
50
UP Power Supply Supervisor With Battery Backup Switch
170
IC DAC 16BIT I2C V-OUT 10-DFN
CONVERTER MOD DC/DC 24V 25W

Top Sellers