Search
Filters

REF195FSZ

Part No :
REF195FSZ
Manufacturer :
Catalog :
PMIC - Voltage Reference
Description :
IC VREF SERIES 5V 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
12+
$4.209
$50.508
30+
$3.562
$106.860
45+
$3.454
$155.430
60+
$3.346
$200.760
80+
$3.238
$259.040
105+
$2.914
$305.970
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): Out of stock can ship immediately
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 30mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Voltage - Input 5.1 V to 15 V
Operating Supply Current 45μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 027290-REF195FSZ
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
Application Field Used in Portable Devices, Signal Processing, Sensing & Instrumentation, Power Management
Alternative Parts
(Cross-Reference)
REF195FSZ-REEL;  

The Analog Devices Inc. REF195FSZ Series voltage reference is available in the 8-SOIC SMD (SMT) package.It is designed to achieve a precision voltage reference of 5V, with a ±0.1%. Excellent performance is maintained at 30mA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 10ppm/°C.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 30mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Voltage - Input 5.1 V to 15 V
Operating Supply Current 45μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 027290-REF195FSZ
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
Application Field Used in Portable Devices, Signal Processing, Sensing & Instrumentation, Power Management
Alternative Parts
(Cross-Reference)
REF195FSZ-REEL;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for REF195FSZ
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
REF195FSZ Price

REF195FSZ Datasheet
REF195FSZ Application

REF195FSZ Replacement
REF195FSZ Pdf

REF195FSZ Pinout
REF195FSZ Image

REF195FSZ Picture
REF195FSZ In Stock

REF195FSZ Distributor
REF195FSZ PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
Silicon Epitaxial Planar Zener Diode for Stabilized Power Supply
50
Dual Zero-Drift Operational Amplifier | IC OPAMP CHOPPER 2 CIRCUIT 8MSOP
Voltage Regulators Adjustable from 2V to 37V at Output Currents Up to 150mA without External Pass Transistors
169
True +3.0V to +5.5V RS-232 Transceivers
9
Op Amp Single Fixed Gain Amplifier R-R O/P ±2.75V/5.5V 5-Pin SOT-23 T/R / IC OPAMP GP 1.7MHZ RRO SOT23-5
1
MOSFET N-CH 400V 10.5A TO-220F
24
SRS WOW AUDIO PROCESSOR
1708
TRIAC SENS GATE 800V 1A SC73
800
IC MCU 8BIT 7KB FLASH 14TSSOP
90

Top Sellers