Search
Filters

REF195GRUZ-REEL7

IC VREF SERIES 5V 8TSSOP
Manufacturer: Analog Devices Inc.
rohs
Availability: 100 In Stock
The Analog Devices Inc. REF195GRUZ-REEL7 Series voltage reference is available in the 8-TSSOP SMD (SMT) package.It is designed to achieve a precision voltage reference of 5V, with a ±0.2%. Excellent performance is maintained at 30mA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 25ppm/°C.
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 30mA
Tolerance ±0.2%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Voltage - Input 5.1 V to 15 V
Operating Supply Current 45μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 108767-REF195GRUZ-REEL7
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 30mA
Tolerance ±0.2%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Voltage - Input 5.1 V to 15 V
Operating Supply Current 45μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 108767-REF195GRUZ-REEL7
REF195GRUZ-REEL7 Price

REF195GRUZ-REEL7 Datasheet
REF195GRUZ-REEL7 Application

REF195GRUZ-REEL7 Replacement
REF195GRUZ-REEL7 Pdf

REF195GRUZ-REEL7 Pinout
REF195GRUZ-REEL7 Image

REF195GRUZ-REEL7 Picture
REF195GRUZ-REEL7 In Stock

REF195GRUZ-REEL7 Distributor
REF195GRUZ-REEL7 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
256K 32K x 8 5-volt Only CMOS Flash Memory
9
Silicon NPN Triple Diffused
30024
4-megabit (512K x 8) Flash Memory
5132
IC EEPROM 16KBIT 10MHZ 8SOIC
7110
Bluetooth Class 1 Module
550
TRANS PREBIAS NPN 150MW SMINI3
2670
RES SMD 4.7M OHM 5% 1/10W 0603
10000
4-Channel LED Current Balance Controller
87