Search
Filters

REF195GSZ-REEL7

IC VREF SERIES 5V 8SOIC
Manufacturer: Analog Devices Inc.
rohs
Quantity
Price
Ext. Price
25+
$2.326
$58.150
60+
$1.803
$108.180
195+
$1.570
$306.150
Availability: 5,082 In Stock
This product has a minimum quantity of 25
The Analog Devices Inc. REF195GSZ-REEL7 Series voltage reference is available in the 8-SOIC SMD (SMT) package.It is designed to achieve a precision voltage reference of 5V, with a ±0.2%. Excellent performance is maintained at 30mA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 25ppm/°C.
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 30mA
Tolerance ±0.2%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Voltage - Input 5.1 V to 15 V
Operating Supply Current 45μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 027293-REF195GSZ-REEL7
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
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 30mA
Tolerance ±0.2%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Voltage - Input 5.1 V to 15 V
Operating Supply Current 45μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 027293-REF195GSZ-REEL7
REF195GSZ-REEL7 Price

REF195GSZ-REEL7 Datasheet
REF195GSZ-REEL7 Application

REF195GSZ-REEL7 Replacement
REF195GSZ-REEL7 Pdf

REF195GSZ-REEL7 Pinout
REF195GSZ-REEL7 Image

REF195GSZ-REEL7 Picture
REF195GSZ-REEL7 In Stock

REF195GSZ-REEL7 Distributor
REF195GSZ-REEL7 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
Micropower DSBGA 150-mA Ultra Low Dropout CMOS Voltage Regulator With Sleep MODE
12773
IC REG MULT CONFG ADJ POWERFLEX7
2505
Schottky Barrier Diode
1674
IC REG LDO 2.8V 0.15A SOT23-5
38980
Silicon temperature sensors
3004
IC MOSFET DRVR 4A DUAL 8SOIC
3220