Search
Filters

REF195GSZ

Part No :
REF195GSZ
Manufacturer :
Catalog :
PMIC - Voltage Reference
Description :
IC VREF SERIES 5V 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
30+
$1.809
$54.270
70+
$1.531
$107.170
105+
$1.485
$155.925
140+
$1.438
$201.320
180+
$1.392
$250.560
240+
$1.253
$300.720
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,011 pieces can ship immediately
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 30mA
Tolerance ±0.2%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Voltage - Input 5.1 V to 15 V
Operating Supply Current 45μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 027292-REF195GSZ
Family Name REF195
Introduction Date January 01, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
Application Field Used in Portable Devices, Signal Processing, Sensing & Instrumentation, Alternative Energy, Power Management, Automotive
Alternative Parts
(Cross-Reference)
MAX875AMJA;  MAX875BC/D+; MAX875ACPA;  
The Analog Devices Inc. REF195GSZ Series voltage reference is available in the 8-SOIC SMD (SMT) package.It is designed to achieve a precision voltage reference of 5V, with a ±0.2%. Excellent performance is maintained at 30mA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 25ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 30mA
Tolerance ±0.2%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Voltage - Input 5.1 V to 15 V
Operating Supply Current 45μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 027292-REF195GSZ
Family Name REF195
Introduction Date January 01, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
Application Field Used in Portable Devices, Signal Processing, Sensing & Instrumentation, Alternative Energy, Power Management, Automotive
Alternative Parts
(Cross-Reference)
MAX875AMJA;  MAX875BC/D+; MAX875ACPA;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for REF195GSZ
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
REF195GSZ Price

REF195GSZ Datasheet
REF195GSZ Application

REF195GSZ Replacement
REF195GSZ Pdf

REF195GSZ Pinout
REF195GSZ Image

REF195GSZ Picture
REF195GSZ In Stock

REF195GSZ Distributor
REF195GSZ PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 1.3MHZ RRO SOT23-5
340
Microprocessor Supervisory Circuits
7
IC REMOTE THERMAL CTRLR 24-QSOP
42
High avalanche ruggedness
100

Top Sellers