Search
Filters

REF3025AIDBZR

Part No : REF3025AIDBZR
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 2.5V SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
100+
€0.504
€50.365
230+
€0.427
€98.120
350+
€0.413
€144.594
485+
€0.401
€194.295
620+
€0.388
€240.615
830+
€0.349
€289.343
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 66,426 pieces can ship immediately
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 25mA
Tolerance ±0.2%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 28μVp-p
Noise - 10Hz to 10kHz 80μVrms
Voltage - Input 2.55 V to 5.5 V
Operating Supply Current 50μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 027303-REF3025AIDBZR
Family Name REF3025
Introduction Date February 18, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Sufficient
Application Field Used in Signal Processing, Portable Devices, Test & Measurement, Medical, Power Management
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
MAX6010BEUR+; MAX6010AEUR+;  ISL21010CFH330Z-T7A; ISL21010CFH330Z-TK;  MAX6010AEUR+T;  

The Texas Instruments REF3025AIDBZR Series voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 2.5V, with a ±0.2%. Excellent performance is maintained at 25mA output current, specified over the extended temperature range from -40°C to 125°C (TA), with a typical temperature coefficient of only 75ppm/°C.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 25mA
Tolerance ±0.2%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 28μVp-p
Noise - 10Hz to 10kHz 80μVrms
Voltage - Input 2.55 V to 5.5 V
Operating Supply Current 50μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 027303-REF3025AIDBZR
Family Name REF3025
Introduction Date February 18, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Sufficient
Application Field Used in Signal Processing, Portable Devices, Test & Measurement, Medical, Power Management
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
MAX6010BEUR+; MAX6010AEUR+;  ISL21010CFH330Z-T7A; ISL21010CFH330Z-TK;  MAX6010AEUR+T;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for REF3025AIDBZR
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
REF3025AIDBZR Price

REF3025AIDBZR Datasheet
REF3025AIDBZR Application

REF3025AIDBZR Replacement
REF3025AIDBZR Pdf

REF3025AIDBZR Pinout
REF3025AIDBZR Image

REF3025AIDBZR Picture
REF3025AIDBZR In Stock

REF3025AIDBZR Distributor
REF3025AIDBZR PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
Photomicrosensor with light modulation is not influenced by external light.
260
IC BUS TRANSCVR TRI-ST 6DSBGA
313
IGBT 1200V 48A 250W TO247AD
6500
DIODE ARRAY SCHOTTKY 50V 3A DPAK / Diode Schottky 50V 6A Automotive T/R
85
CAP FILM 0.047UF 5% 100VDC 1812
140
DUAL-OUTPUT LOW-DROPOUT VOLTAGE REGULATORS WITH INTEGRATED SVS FOR SPLIT VOLTAGE SYSTEMS | IC REG LINEAR POS ADJ 24HTSSOP
129
300mA LOW DROPOUT LINEAR REGULATOR WITH SHUTDOWN
3621
EconoPIM™3 module with trench/fieldstop IGBT4 and Emitter Controlled 4 diode
30
0.5mm PITCH Back-Flip Type
200

Top Sellers