Search
Filters

REF3125AIDBZR

Part No : REF3125AIDBZR
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 2.5V SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
60+
$0.842
$50.520
145+
$0.713
$103.385
220+
$0.691
$152.020
300+
$0.670
$201.000
390+
$0.648
$252.720
515+
$0.583
$300.245
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 14,068 pieces can ship immediately
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 33μVp-p
Noise - 10Hz to 10kHz 48μVrms
Voltage - Input 2.55 V to 5.5 V
Operating Supply Current 135μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 027312-REF3125AIDBZR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Sufficient
Application Field Used in Portable Devices, Test & Measurement, Medical, Power Management
Family Name REF3125
Introduction Date July 15, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
ISL21010CFH330Z-T7A; ISL21010CFH325Z-TK; ISL21010CFH330Z-TK;  

The Texas Instruments REF3125AIDBZR Series voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 2.5V, with a ±0.2%. Excellent performance is maintained at 10mA output current, specified over the extended temperature range from -40°C to 125°C (TA), with a typical temperature coefficient of only 20ppm/°C.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 33μVp-p
Noise - 10Hz to 10kHz 48μVrms
Voltage - Input 2.55 V to 5.5 V
Operating Supply Current 135μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 027312-REF3125AIDBZR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Sufficient
Application Field Used in Portable Devices, Test & Measurement, Medical, Power Management
Family Name REF3125
Introduction Date July 15, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
ISL21010CFH330Z-T7A; ISL21010CFH325Z-TK; ISL21010CFH330Z-TK;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for REF3125AIDBZR
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
REF3125AIDBZR Price

REF3125AIDBZR Datasheet
REF3125AIDBZR Application

REF3125AIDBZR Replacement
REF3125AIDBZR Pdf

REF3125AIDBZR Pinout
REF3125AIDBZR Image

REF3125AIDBZR Picture
REF3125AIDBZR In Stock

REF3125AIDBZR Distributor
REF3125AIDBZR PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
QUADRUPLE LOW-POWER DRIVERS/RECEIVERS
958
CAP TANT 47UF 10% 10V 2312
100
CONN IBUTTON CARD PUSH-PULL SMD
12
High Voltage, Solid State Relay-MOSFET Output
2
IC OPAMP GP 1MHZ TO99-8
60
1A Fixed and Adjustable Low Dropout Positive Voltage Regulators
10

Top Sellers