Search
Filters

REF3230AIDBVR

Part No : REF3230AIDBVR
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 3V +/-0.2% SOT23
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 39μVp-p
Noise - 10Hz to 10kHz 57μVrms
Voltage - Input 3.05 V to 5.5 V
Operating Supply Current 135μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 118315-REF3230AIDBVR
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited

The Texas Instruments REF3230AIDBVR Series voltage reference is available in the SOT-23-6 SMD (SMT) package.It is designed to achieve a precision voltage reference of 3V, with a ±0.2%. Excellent performance is maintained at 10mA output current, specified over the extended temperature range from -40°C to 125°C (TA), with a typical temperature coefficient of only 20ppm/°C.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 39μVp-p
Noise - 10Hz to 10kHz 57μVrms
Voltage - Input 3.05 V to 5.5 V
Operating Supply Current 135μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 118315-REF3230AIDBVR
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for REF3230AIDBVR
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
REF3230AIDBVR Price

REF3230AIDBVR Datasheet
REF3230AIDBVR Application

REF3230AIDBVR Replacement
REF3230AIDBVR Pdf

REF3230AIDBVR Pinout
REF3230AIDBVR Image

REF3230AIDBVR Picture
REF3230AIDBVR In Stock

REF3230AIDBVR Distributor
REF3230AIDBVR PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
Silicon NPN epitaxial planer type(For high-frequency amplification)
2685
256K (32K x 8) Static RAM
844
Mass Production | CAP CER 2.2UF 6.3V X7R 0603
5200
CONN HDR 24POS SMD GOLD
14
TRANS PREBIAS NPN 125MW SSMINI3
861
IC REG LDO 3.3V 0.8A TO252-3
504

Top Sellers