Search
Filters

REF3320AIDBZR

Part No : REF3320AIDBZR
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 2.048V SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 51 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 5mA
Tolerance ±0.15%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 55μVp-p
Voltage - Input 2.248 V to 5.5 V
Operating Supply Current 8.5μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 141022-REF3320AIDBZR
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
The Texas Instruments REF3320AIDBZR Series voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 2.048V, with a ±0.15%. Excellent performance is maintained at 5mA output current, specified over the extended temperature range from -40°C to 125°C (TA), with a typical temperature coefficient of only 30ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 5mA
Tolerance ±0.15%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 55μVp-p
Voltage - Input 2.248 V to 5.5 V
Operating Supply Current 8.5μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 141022-REF3320AIDBZR
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for REF3320AIDBZR
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
REF3320AIDBZR Price

REF3320AIDBZR Datasheet
REF3320AIDBZR Application

REF3320AIDBZR Replacement
REF3320AIDBZR Pdf

REF3320AIDBZR Pinout
REF3320AIDBZR Image

REF3320AIDBZR Picture
REF3320AIDBZR In Stock

REF3320AIDBZR Distributor
REF3320AIDBZR PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
DIODE ARRAY GP 200V 10A TO220AB
92
IC FPGA 295 I/O 484FBGA
68
64 k EEPROM (8-kword x 8-bit) Ready/Busy function, RES function (HN58V66A)
65
Single-channel 1.8-volt step-up DC-DC converter control IC
118
THYRISTOR 200V 150A SMA
2500