Search
Filters

REF3325AIDBZR

Part No : REF3325AIDBZR
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 2.5V SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
55+
€0.892
€49.046
130+
€0.755
€98.149
200+
€0.732
€146.376
275+
€0.709
€194.911
355+
€0.687
€243.750
470+
€0.618
€290.576
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 108,627 pieces can ship immediately
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
MAX6010BEUR+; MAX6010AEUR+;  MAX6010AEUR+T;  
Estimated EOL Date 2027
Halogen Free Compliant
ECCN EAR99
Introduction Date September 01, 2006
Family Name REF3325
Case / Package SOT-23-3
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TA)
Voltage - Input 2.7 V to 5.5 V
Noise - 0.1Hz to 10Hz 70μVp-p
Temperature Coefficient 30ppm/°C
Tolerance ±0.15%
Output Current 5mA
Nominal Output Voltage (Min/Fixed) 2.5V
Output Type Fixed
Reference Type Series
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Operating Supply Current 8.5μA
Win Source Part Number 027318-REF3325AIDBZR

The Texas Instruments REF3325AIDBZR Series voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 2.5V, with a ±0.15%. Excellent performance is maintained at 5mA output current, specified over the extended temperature range from -40°C to 125°C (TA), with a typical temperature coefficient of only 30ppm/°C.

Products specifications
ECAD Module
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
MAX6010BEUR+; MAX6010AEUR+;  MAX6010AEUR+T;  
Estimated EOL Date 2027
Halogen Free Compliant
ECCN EAR99
Introduction Date September 01, 2006
Family Name REF3325
Case / Package SOT-23-3
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TA)
Voltage - Input 2.7 V to 5.5 V
Noise - 0.1Hz to 10Hz 70μVp-p
Temperature Coefficient 30ppm/°C
Tolerance ±0.15%
Output Current 5mA
Nominal Output Voltage (Min/Fixed) 2.5V
Output Type Fixed
Reference Type Series
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Operating Supply Current 8.5μA
Win Source Part Number 027318-REF3325AIDBZR
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for REF3325AIDBZR
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
REF3325AIDBZR Price

REF3325AIDBZR Datasheet
REF3325AIDBZR Application

REF3325AIDBZR Replacement
REF3325AIDBZR Pdf

REF3325AIDBZR Pinout
REF3325AIDBZR Image

REF3325AIDBZR Picture
REF3325AIDBZR In Stock

REF3325AIDBZR Distributor
REF3325AIDBZR PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
200MHz, CMOS OPERATIONAL AMPLIFIER
31
IC XLATOR DUAL TTL-PECL 8-SOIC
214
Power MOSFET(Vdss=250V, Rds(on)=1.1ohm, Id=3.4A) | MOSFET N-CH 250V 3.4A TO220FP
45
TOSHIBA DIODE Silicon Epitaxial Planar Type
175
5A LOW DROPOUT LINEAR REGULATOR
39
PRECISION SMD INDUCTOR
30
SWITCH MASTER TR DUAL

Top Sellers