Search
Filters

SC431LC5SK-1TRT

Part No : SC431LC5SK-1TRT
Manufacturer : Semtech Corporation
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT ADJ SOT23
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 31,312 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 16V
Output Current 100mA
Tolerance ±1%
Current - Cathode 100μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 028139-SC431LC5SK-1TRT
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Sufficient
The Semtech Corporation SC431LC5SK-1TRT Shunt voltage reference is available in the SOT-23-5 SMD (SMT) package.It is designed to achieve a precision voltage reference of 1.24V, with a ±1%. Excellent performance is maintained at 100mA output current, specified over the extended temperature range from 0°C to 70°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 16V
Output Current 100mA
Tolerance ±1%
Current - Cathode 100μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 028139-SC431LC5SK-1TRT
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SC431LC5SK-1TRT
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
SC431LC5SK-1TRT Price

SC431LC5SK-1TRT Datasheet
SC431LC5SK-1TRT Application

SC431LC5SK-1TRT Replacement
SC431LC5SK-1TRT Pdf

SC431LC5SK-1TRT Pinout
SC431LC5SK-1TRT Image

SC431LC5SK-1TRT Picture
SC431LC5SK-1TRT In Stock

SC431LC5SK-1TRT Distributor
SC431LC5SK-1TRT PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
256K I2C CMOS Serial EEPROM | IC EEPROM 256K I2C 1MHZ 8DIP
1
IC REG LDO 5V/ADJ 0.1A 8DIP
300
IC FLASH 256MBIT 108MHZ 16SO
980
IC REG LDO 5V 0.25A DDPAK
1
VARISTOR 27V 10A 0603
1700

Top Sellers