We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

TL431ACLPR

Part No : TL431ACLPR
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT ADJ TO92-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
435+
€0.104
€45.414
1,015+
€0.089
€90.437
1,565+
€0.086
€135.216
2,155+
€0.084
€180.374
2,780+
€0.081
€225.180
3,705+
€0.073
€270.095
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 170,613 pieces can ship immediately
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Current - Cathode 600μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 032409-TL431ACLPR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Sufficient
Quantity per package 2k pcs
The Texas Instruments TL431ACLPR Shunt voltage reference is available in the TO-92-3 Through Hole package.It is designed to achieve a precision voltage reference of 2.495V, with a ±1%. Excellent performance is maintained at 100mA output current, specified over the extended temperature range from 0°C to 70°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Current - Cathode 600μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 032409-TL431ACLPR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Sufficient
Quantity per package 2k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TL431ACLPR
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
TL431ACLPR Price

TL431ACLPR Datasheet
TL431ACLPR Application

TL431ACLPR Replacement
TL431ACLPR Pdf

TL431ACLPR Pinout
TL431ACLPR Image

TL431ACLPR Picture
TL431ACLPR In Stock

TL431ACLPR Distributor
TL431ACLPR PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
Single-chip enhanced LCD TV controller
115
Common Mode Filters For power line
3216 Size 2GHz Band Chip Multilayer Coupler
293
LM2825 Integrated Power Supply 1A DC-DC Converter | IC REG BUCK ADJUSTABLE 1A 24DIP
27