Search
Filters

TL431BIPK

Part No : TL431BIPK
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT ADJ SOT89-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
345+
€0.140
€48.174
815+
€0.118
€96.536
1,265+
€0.115
€144.965
1,725+
€0.112
€192.696
2,235+
€0.108
€241.058
2,975+
€0.097
€289.357
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 940 pieces can ship immediately
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.5%
Current - Cathode 700μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 081406-TL431BIPK
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
Quantity per package 1k pcs
The Texas Instruments TL431BIPK Shunt voltage reference is available in the SOT-89-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 2.495V, with a ±0.5%. Excellent performance is maintained at 100mA output current, specified over the extended temperature range from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.5%
Current - Cathode 700μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 081406-TL431BIPK
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
Quantity per package 1k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TL431BIPK
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
TL431BIPK Price

TL431BIPK Datasheet
TL431BIPK Application

TL431BIPK Replacement
TL431BIPK Pdf

TL431BIPK Pinout
TL431BIPK Image

TL431BIPK Picture
TL431BIPK In Stock

TL431BIPK Distributor
TL431BIPK PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
IC FLASH 1G SPI 104MHZ 8WSON
509
GSM/EDGE RF Power FET
5
4 Megabit (512 Kx 8-Bit/256 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
2181
IC INVERTER HEX SCHMITT 14SOP
5
Single-chip 8-bit microcontroller
1
IC EEPROM 512KBIT 1MHZ 8TSSOP
1095
OPTOISO 4.17KV TRANS W/BASE 6SMD
1195

Top Sellers