Search
Filters

TL431IDBVR

IC VREF SHUNT ADJ SOT23-5
Manufacturer: Texas Instruments
rohs
Quantity
Price
Ext. Price
320+
€0.141
€45.216
810+
€0.112
€90.396
2,680+
€0.101
€270.144
Availability: 15,000 In Stock
This product has a minimum quantity of 320
The Texas Instruments TL431IDBVR Shunt voltage reference is available in the SOT-23-5 SMD (SMT) package.It is designed to achieve a precision voltage reference of 2.495V, with a ±2.2%. Excellent performance is maintained at 100mA output current, specified over the extended temperature range from -40°C to 85°C (TA).
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±2.2%
Current - Cathode 1mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 032456-TL431IDBVR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±2.2%
Current - Cathode 1mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 032456-TL431IDBVR
TL431IDBVR Price

TL431IDBVR Datasheet
TL431IDBVR Application

TL431IDBVR Replacement
TL431IDBVR Pdf

TL431IDBVR Pinout
TL431IDBVR Image

TL431IDBVR Picture
TL431IDBVR In Stock

TL431IDBVR Distributor
TL431IDBVR PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATES
1804
Silicon N Channel MOS FET High Speed Power Switching
3006
P-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
18216
TVS DIODE 128VWM 207VC SMD
12553
IC DRVR HISIDE 2CH 16-SOIC
10555
TRANS PREBIAS PNP 0.2W SC75-3
48000
ARM-Based Microcontroller
149