Search
Filters

TL750L08CD

Part No : TL750L08CD
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 8V 0.15A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 150 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 8V
Dropout Voltage-Max 0.6V @ 150mA
Output Current 150mA
Operating Supply Current 2mA to 12mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Over Voltage, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 8V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 043125-TL750L08CD
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
Texas Instruments TL750L08CD, 150mA Fixed REG LDO, offers a maximum input voltage of 26V, with a 0.6V @ 150mA maximum drop voltage. The TL750L08CD is fully intergrated into a 8-SOIC package, opreating at different temperatures from 0°C to 125°C, with 8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 8V
Dropout Voltage-Max 0.6V @ 150mA
Output Current 150mA
Operating Supply Current 2mA to 12mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Over Voltage, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 8V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 043125-TL750L08CD
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TL750L08CD
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
TL750L08CD Price

TL750L08CD Datasheet
TL750L08CD Application

TL750L08CD Replacement
TL750L08CD Pdf

TL750L08CD Pinout
TL750L08CD Image

TL750L08CD Picture
TL750L08CD In Stock

TL750L08CD Distributor
TL750L08CD PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 13.6A 8-SOIC
212
IC 8CH DGTL-IN SERIALZR 28HTSSOP
21
IC REG LDO 5V 0.18A 14DSO
13
Semiconductor & Storge Products Company
1001
MOSFET N-CH 60V 80A TO-220AB
19
IC CODEC FILTER CMOS 20DIP
40

Top Sellers