Search
Filters

TLV431BIDBZR

Part No : TLV431BIDBZR
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT ADJ SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
140+
$0.366
$51.240
325+
$0.310
$100.750
500+
$0.300
$150.000
690+
$0.291
$200.790
890+
$0.282
$250.980
1,185+
$0.254
$300.990
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 26,000 pieces can ship immediately
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 6V
Output Current 15mA
Tolerance ±0.5%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 033088-TLV431BIDBZR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Application Field Used in Power Management
The Texas Instruments TLV431BIDBZR Shunt voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 1.24V, with a ±0.5%. Excellent performance is maintained at 15mA output current, specified over the extended temperature range from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 6V
Output Current 15mA
Tolerance ±0.5%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 033088-TLV431BIDBZR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Application Field Used in Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV431BIDBZR
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
TLV431BIDBZR Price

TLV431BIDBZR Datasheet
TLV431BIDBZR Application

TLV431BIDBZR Replacement
TLV431BIDBZR Pdf

TLV431BIDBZR Pinout
TLV431BIDBZR Image

TLV431BIDBZR Picture
TLV431BIDBZR In Stock

TLV431BIDBZR Distributor
TLV431BIDBZR PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
DC BRUSH MOTOR CONTROLLER
7
DIODE, SCHOTTKY, STANDARD, 1A, 3
43
2ch AF Power Amplifier (Split Power Supply) (70W + 70W min, THD = 0.4%) 
143
OSC TCXO 32.768KHZ CMOS SMD
2974
IC PWR DETECTOR 3.8GHZ 16-TSSOP
187
IC REG LDO 5V 3A TO220-3
17

Top Sellers