Search
Filters

TLV431BSN1T1G

Part No : TLV431BSN1T1G
Manufacturer : ON Semiconductor
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT ADJ SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
265+
$0.192
$50.880
620+
$0.162
$100.440
960+
$0.157
$150.720
1,320+
$0.152
$200.640
1,690+
$0.148
$250.120
2,260+
$0.133
$300.580
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 159,825 pieces can ship immediately
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 16V
Output Current 20mA
Tolerance ±0.5%
Current - Cathode 80μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 033092-TLV431BSN1T1G
Family Name TLV431
Introduction Date February 17, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
SC431LCSK-.25TRT; SC431LCSK-.25TR;  SC431LCSK-1TR; 

The ON Semiconductor TLV431BSN1T1G Shunt voltage reference is available in the SOT-23-3 (TO-236) SMD (SMT) package.It is designed to achieve a precision voltage reference of 1.24V, with a ±0.5%. Excellent performance is maintained at 20mA output current, specified over the extended temperature range from -40°C to 85°C (TA).

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 16V
Output Current 20mA
Tolerance ±0.5%
Current - Cathode 80μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 033092-TLV431BSN1T1G
Family Name TLV431
Introduction Date February 17, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
SC431LCSK-.25TRT; SC431LCSK-.25TR;  SC431LCSK-1TR; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV431BSN1T1G
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
TLV431BSN1T1G Price

TLV431BSN1T1G Datasheet
TLV431BSN1T1G Application

TLV431BSN1T1G Replacement
TLV431BSN1T1G Pdf

TLV431BSN1T1G Pinout
TLV431BSN1T1G Image

TLV431BSN1T1G Picture
TLV431BSN1T1G In Stock

TLV431BSN1T1G Distributor
TLV431BSN1T1G PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
Octal buffer/line driver 3-State
20
TVS DIODE 23.1V 37.5V DO214AA
375
DUAL LDO REGULATORS
238
THREE PHASE PRE-DRIVER WITH DUAL CURRENT SHUNT AMPLIFIERS
TRANS PNP 20V 5A TP-FA
53
MIXED SIGNAL MICROCONTROLLER
111
36V, 2A, 2.8MHz Step-Down Switching Regulator with 50μA Quiescent Current
20

Top Sellers