Search
Filters

TLVH431BIDBZR

IC VREF SHUNT ADJ SOT23-3
Manufacturer: Texas Instruments
rohs
Quantity
Price
Ext. Price
95+
$0.538
$51.110
250+
$0.403
$100.750
830+
$0.363
$301.290
Availability: 1 In Stock
This product has a minimum quantity of 95
The Texas Instruments TLVH431BIDBZR Shunt voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 1.24V, with a ±0.5%. Excellent performance is maintained at 70mA output current, specified over the extended temperature range from -40°C to 85°C (TA).
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 18V
Output Current 70mA
Tolerance ±0.5%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 033195-TLVH431BIDBZR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 18V
Output Current 70mA
Tolerance ±0.5%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 033195-TLVH431BIDBZR
TLVH431BIDBZR Price

TLVH431BIDBZR Datasheet
TLVH431BIDBZR Application

TLVH431BIDBZR Replacement
TLVH431BIDBZR Pdf

TLVH431BIDBZR Pinout
TLVH431BIDBZR Image

TLVH431BIDBZR Picture
TLVH431BIDBZR In Stock

TLVH431BIDBZR Distributor
TLVH431BIDBZR PMIC - Voltage Reference