Search
Filters

TLVH431BIL3T

Part No : TLVH431BIL3T
Manufacturer : STMicroelectronics
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT ADJ SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
180+
€0.273
€49.055
420+
€0.231
€97.070
650+
€0.223
€145.220
890+
€0.217
€192.841
1,150+
€0.210
€241.424
1,535+
€0.189
€289.728
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 4,840 pieces can ship immediately
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 18V
Output Current 60mA
Tolerance ±0.25%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 30mVrms
Current - Cathode 200μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 033196-TLVH431BIL3T
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TLVH431BCDBZT;  TLVH431MIL3T;  TLVH431BIL3T;   TLVH431LIL3T; 
The STMicroelectronics TLVH431BIL3T Shunt voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 1.24V, with a ±0.25%. Excellent performance is maintained at 60mA output current, specified over the extended temperature range from -40°C to 125°C (TA), with a typical temperature coefficient of only 100ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 18V
Output Current 60mA
Tolerance ±0.25%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 30mVrms
Current - Cathode 200μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 033196-TLVH431BIL3T
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TLVH431BCDBZT;  TLVH431MIL3T;  TLVH431BIL3T;   TLVH431LIL3T; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLVH431BIL3T
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
TLVH431BIL3T Price

TLVH431BIL3T Datasheet
TLVH431BIL3T Application

TLVH431BIL3T Replacement
TLVH431BIL3T Pdf

TLVH431BIL3T Pinout
TLVH431BIL3T Image

TLVH431BIL3T Picture
TLVH431BIL3T In Stock

TLVH431BIL3T Distributor
TLVH431BIL3T PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
Tone Decoder | IC TONE DECODR PHAS LOC LP 8-DIP
22
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS
17
QUICKSWITCH® PRODUCTS HIGH-PERFORMANCE CMOS ANALOG FOUR-CHANNEL SPST SWITCH WITH INDIVIDUAL ENABLES
34
IC 8BIT SHIFT REGISTER 16SOIC
337
ROUTING CONTROL, MONITORING, & POLICING 200 MBPS
3-V TO 5.5-V SINGLE-CHANNEL RS-232 1-Mbit/s LINE DRIVER/RECEIVER WITH ±15-kV IEC ESD PROTECTION | IC LINE DRVR/RCVR RS-232 16-SSOP
282
Alternistor Triacs 
26

Top Sellers