Search
Filters

TS4040EILT-2.5

Part No :
TS4040EILT-2.5
Manufacturer :
Catalog :
PMIC - Voltage Reference
Description :
IC VREF SHUNT 2.5V SOT23-3
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
95+
$0.5320
$50.540
230+
$0.4390
$100.970
355+
$0.4250
$150.875
490+
$0.4120
$201.880
630+
$0.3990
$251.370
840+
$0.3590
$301.560
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 10,750 pieces can ship immediately
MOQ: 95 pcs
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
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±2%
Temperature Coefficient 150ppm/°C
Current - Cathode 70μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 035110-TS4040EILT-2.5
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
Application Field Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management
The STMicroelectronics TS4040EILT-2.5 Shunt voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 2.5V, with a ±2%. Excellent performance is maintained at 15mA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 150ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±2%
Temperature Coefficient 150ppm/°C
Current - Cathode 70μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 035110-TS4040EILT-2.5
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
Application Field Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TS4040EILT-2.5
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
TS4040EILT-2.5 Price

TS4040EILT-2.5 Datasheet
TS4040EILT-2.5 Application

TS4040EILT-2.5 Replacement
TS4040EILT-2.5 Pdf

TS4040EILT-2.5 Pinout
TS4040EILT-2.5 Image

TS4040EILT-2.5 Picture
TS4040EILT-2.5 In Stock

TS4040EILT-2.5 Distributor
TS4040EILT-2.5 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
IC BUFF TRI-ST QD N-INV 14SOIC
189
IC REG CTRLR MULT TOPOLOGY 8SOIC
39
SERIAL INTERFACE TRANSMISSION ENCODER
FUSE BOARD MOUNT 1.2A 50VAC/VDC
350
SAW Bandpass Filter
18
IC ADC 14BIT 250KSPS 10-LFCSP
29

Top Sellers