Search
Filters

UC39431NG4

Part No : UC39431NG4
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT ADJ 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,587 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.3V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.39%
Current - Cathode 800μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 121010-UC39431NG4
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
Quantity per package 50
The Texas Instruments UC39431NG4 Shunt voltage reference is available in the 8-PDIP Through Hole package.It is designed to achieve a precision voltage reference of 1.3V, with a ±0.39%. Excellent performance is maintained at 100mA output current, specified over the extended temperature range from 0°C to 70°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.3V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.39%
Current - Cathode 800μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 121010-UC39431NG4
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
Quantity per package 50
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UC39431NG4
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
UC39431NG4 Price

UC39431NG4 Datasheet
UC39431NG4 Application

UC39431NG4 Replacement
UC39431NG4 Pdf

UC39431NG4 Pinout
UC39431NG4 Image

UC39431NG4 Picture
UC39431NG4 In Stock

UC39431NG4 Distributor
UC39431NG4 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
6CH ELECTRIC VOLUME WITH TONE CONTROL
8
Rectifier diodes Schottky barrier
320
IC CPLD 64MC 15NS 44PLCC
187
N-CHANNEL MOS FIELD EFFECT TRANSISTOR
110
MOSFET N-CH 60V 80A D2PAK
17
DIODE ZENER 20V 3W AXIAL
2

Top Sellers