Search
Filters

ZRC250F01TA

IC VREF SHUNT 2.5V SOT23
Manufacturer: Diodes Incorporated
rohs
Quantity
Price
Ext. Price
55+
$0.970
$53.350
135+
$0.766
$103.410
435+
$0.690
$300.150
Availability: 1,000 In Stock
This product has a minimum quantity of 55
The Diodes Incorporated ZRC250F01TA Shunt voltage reference is available in the SOT-23 SMD (SMT) package.It is designed to achieve a precision voltage reference of 2.5V, with a ±1%. Excellent performance is maintained at 5mA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 90ppm/°C.
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 5mA
Tolerance ±1%
Temperature Coefficient 90ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 20μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 036790-ZRC250F01TA
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 5mA
Tolerance ±1%
Temperature Coefficient 90ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 20μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 036790-ZRC250F01TA
ZRC250F01TA Price

ZRC250F01TA Datasheet
ZRC250F01TA Application

ZRC250F01TA Replacement
ZRC250F01TA Pdf

ZRC250F01TA Pinout
ZRC250F01TA Image

ZRC250F01TA Picture
ZRC250F01TA In Stock

ZRC250F01TA Distributor
ZRC250F01TA PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
TRANS PREBIAS DUAL PNP SMT5
9980
150-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
173
IC MCU 32BIT 16KB FLASH 32UFQFPN
9814
VARISTOR 430V 6KA DISC 14MM
2000
SURFACE MOUNT SILICON ZENER DIODES
33554
High Current Density Surface Mount High-Voltage Schottky Rectifier
170