Search
Filters

HV9120P

IC REG CTRLR FLYBACK 16DIP
Manufacturer: Microchip Technology
rohs
Availability: 12,354 In Stock
The HV9120P is a Step-Up/Step-Down(Flyback) controller, manufactured by Microchip Technology, contained in 16-PDIP Tube/Rail packing. This device is capable of operating at 49.4% duty cycle. The switching frequency can be set for a 3MHz. It accepts input voltages from 10 V to 450 V, operating from -55°C to 125°C (TJ).
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 10 V to 450 V
Frequency - Switching 3MHz
Duty Cycle (Max) 49.4%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Frequency Control, Reset
Temperature Range - Operating -55°C to 125°C (TJ)
Case / Package 16-PDIP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 204940-HV9120P
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 10 V to 450 V
Frequency - Switching 3MHz
Duty Cycle (Max) 49.4%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Frequency Control, Reset
Temperature Range - Operating -55°C to 125°C (TJ)
Case / Package 16-PDIP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 204940-HV9120P
HV9120P Price

HV9120P Datasheet
HV9120P Application

HV9120P Replacement
HV9120P Pdf

HV9120P Pinout
HV9120P Image

HV9120P Picture
HV9120P In Stock

HV9120P Distributor
HV9120P PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
STANDARD TRIACS
1715
IC ADC 24BIT SIGMA-DELTA 24-SOIC
71
IC LP SGL CONV ASK P-TSSOP-28
542
IC REG LDO 3V 0.3A SMV
60000
5V/3.3V QUAD DIFFERENTIAL RECEIVER
1063
IC AMP VIDEO SGL 300MHZ SOT23-5
8940
Ultralow Noise, 150 mA CMOS Linear Regulator
15486