Search
Filters

KA3843A

Part No :
KA3843A
Catalog :
PMIC - Voltage Regulators - DCDC Switching Controllers
Description :
IC REG CTRLR 8DIP
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
155+
$0.3290
$50.995
365+
$0.2770
$101.105
560+
$0.2680
$150.080
770+
$0.2600
$200.200
995+
$0.2520
$250.740
1,325+
$0.2270
$300.775
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (Stock & Lead time): 3,400 pieces
MOQ: 155 pcs
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
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Outputs 1
Supply Voltage - Operating 7.6 V to 30 V
Duty Cycle (Max) 100%
Control Operating Temperature 0°C to 70°C (TA)
Case / Package 8-DIP
Win Source Part Number 205818-KA3843A
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
The KA3843A is defined as PMIC - Voltage Regulators - DCDC Switching Controllers ,included in Integrated Circuits(ICs) group. The designer and manufactured of KA3843A is Fairchild/ON Semiconductor. It is available in WIN SOURCE Shenzhen warehouse. The storage code of KA3843A is 168430. More detailed data for KA3843A, feel free to contact us.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Outputs 1
Supply Voltage - Operating 7.6 V to 30 V
Duty Cycle (Max) 100%
Control Operating Temperature 0°C to 70°C (TA)
Case / Package 8-DIP
Win Source Part Number 205818-KA3843A
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for KA3843A
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
KA3843A Price

KA3843A Datasheet
KA3843A Application

KA3843A Replacement
KA3843A Pdf

KA3843A Pinout
KA3843A Image

KA3843A Picture
KA3843A In Stock

KA3843A Distributor
KA3843A PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
TRANS 2PNP PREBIAS 0.5W SOT563 / Trans Digital BJT PNP 50V 100mA 500mW 6-Pin SOT-563 T/R
44
IC DECODER SECAM 20-SOIC
1141
OSC MEMS 133.3300MHZ LVPECL SMD / Oscillator MEMS 133.33MHz ±50ppm (Stability) LVPECL 55% 3.3V 6-Pin QFN SMD T/R
30
IC 2DRVR/2RCVR RS232 5V 16-SOIC
1440
MOSFET N/P-CH 30V 3.7A 8-SOIC
343
LED GREEN/RED CLEAR 1210 SMD
102
FERRITE BEAD 180 OHM 0603 1LN
400

Top Sellers