The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LT1725CS#PBF

Part No LT1725CS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 16SOIC
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
Pricing & Ordering $4.112 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
9+
$5.7430
$51.687
22+
$4.7120
$103.664
33+
$4.5650
$150.645
46+
$4.4180
$203.228
59+
$4.2700
$251.930
79+
$3.8290
$302.491
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,800 pieces
MOQ: 9 pcs
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
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 9.7 V to 22 V
Frequency - Switching 90kHz to 115kHz
Duty Cycle (Max) 90%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating 0°C to 100°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 136230-LT1725CS#PBF

Description

Product Overview: LT1725CS#PBF

The LT1725CS#PBF is a robust and versatile integrated circuit designed and manufactured by Linear Technology, now part of Analog Devices. This component is specifically engineered to address the demanding requirements of complex power supply systems. It is a monolithic switching regulator that is well-suited for applications requiring efficient power conversion, excellent thermal performance, and high reliability.

Key Features

  • Wide Input Voltage Range: The LT1725CS#PBF can handle a broad range of input voltages, making it adaptable to various power sources and suitable for diverse applications.
  • High Switching Frequency: With its high switching frequency, this device enables the use of smaller external components, reducing board space and potentially lowering the overall cost of the power supply design.
  • Stable with Low ESR Output Capacitors: The regulator is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than traditional electrolytic capacitors. This leads to improved performance and longer life expectancy of the power supply.
  • Thermal Protection: The LT1725CS#PBF includes thermal shutdown protection that safeguards the device from damage due to overheating, enhancing its durability and reliability in operation.
  • Adjustable and Fixed Output Voltages: This flexibility allows designers to use the same part for different output voltage requirements, simplifying inventory management and design processes.

Applications

The LT1725CS#PBF is ideal for a wide array of applications, including but not limited to:

  • Telecommunications equipment
  • Automotive systems
  • Industrial controls
  • Datacom infrastructure
  • Portable battery-powered devices

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1725CS#PBF meets rigorous industry standards for performance and reliability. This product is available in a 16-lead narrow SSOP package, which is designed for space-constrained applications while providing adequate thermal performance and ease of integration into existing designs.

Whether you are developing a new power supply or upgrading an existing system, the LT1725CS#PBF offers a combination of features and reliability that can help streamline your product's power management capabilities.