Search
Filters

LTC1148CS-3.3#PBF

Part No : LTC1148CS-3.3#PBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Controllers
Description : IC REG CTRLR BUCK 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,210 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 20 V
Frequency - Switching Up to 250kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Win Source Part Number 127874-LTC1148CS-3.3#PBF
The LTC1148CS-3.3#PBF is a Step-Down(Buck) controller, manufactured by Linear Technology, contained in 14-SOIC Tube/Rail packing. This device is capable of operating at 100% duty cycle. The switching frequency can be set for a Up to 250kHz. It accepts input voltages from 3.5 V to 20 V, operating from 0°C to 70°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 20 V
Frequency - Switching Up to 250kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Win Source Part Number 127874-LTC1148CS-3.3#PBF
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC1148CS-3.3#PBF
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
LTC1148CS-3.3#PBF Price

LTC1148CS-3.3#PBF Datasheet
LTC1148CS-3.3#PBF Application

LTC1148CS-3.3#PBF Replacement
LTC1148CS-3.3#PBF Pdf

LTC1148CS-3.3#PBF Pinout
LTC1148CS-3.3#PBF Image

LTC1148CS-3.3#PBF Picture
LTC1148CS-3.3#PBF In Stock

LTC1148CS-3.3#PBF Distributor
LTC1148CS-3.3#PBF PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
OPTOISO 5.3KV TRANS W/BASE 6DIP
478
N-Channel Power MOSFET 100 V, 72 A, 14 mΩ
3250
SMALL POLARIZED RELAY WITH HIGH SENSITIVITY
70
Small size suitable for compact appliances
906
IC ADC 16BIT SER 250K 8VSSOP
25
Digitally controlled audio processor
25

Top Sellers