Search
Filters

LTC1625CS#PBF

Part No :
LTC1625CS#PBF
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Controllers
Description :
IC REG CTRLR BUCK/BOOST 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,022 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.7 V to 36 V
Frequency - Switching 150kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 128997-LTC1625CS#PBF
The LTC1625CS#PBF is a Step-Down, Step-Up/Step-Down(Buck, Boost) controller, manufactured by Linear Technology, contained in 16-SOIC Tube/Rail packing. This device is capable of operating at 99% duty cycle. The switching frequency can be set for a 150kHz. It accepts input voltages from 3.7 V to 36 V, operating from 0°C to 70°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.7 V to 36 V
Frequency - Switching 150kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 128997-LTC1625CS#PBF
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC1625CS#PBF
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
LTC1625CS#PBF Price

LTC1625CS#PBF Datasheet
LTC1625CS#PBF Application

LTC1625CS#PBF Replacement
LTC1625CS#PBF Pdf

LTC1625CS#PBF Pinout
LTC1625CS#PBF Image

LTC1625CS#PBF Picture
LTC1625CS#PBF In Stock

LTC1625CS#PBF Distributor
LTC1625CS#PBF PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
IC FLASH 16M SPI 80MHZ 8SOIC
1469
IC HOT-SWAP CONTROLLER SOT23-6
IC LED DRIVER OFFL DIM ESIP-7C
305
IC MCU 8BIT 32KB FLASH 64TQFP
22
CMOS Bus Controller
1
IC BALUN FOR NRF51822 WLCSP
9293

Top Sellers