Search
Filters

LTC3729EG#TRPBF

Part No : LTC3729EG#TRPBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Controllers
Description : IC REG CTRLR BUCK 28SSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 136 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 36 V
Frequency - Switching 260kHz to 550kHz
Duty Cycle (Max) 99.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Phase Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 122307-LTC3729EG#TRPBF
The LTC3729EG#TRPBF is a Step-Down(Buck) controller, manufactured by Linear Technology, contained in 28-SSOP Reel - TR packing. This device is capable of operating at 99.5% duty cycle. The switching frequency can be set for a 260kHz to 550kHz. It accepts input voltages from 4 V to 36 V, operating from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 36 V
Frequency - Switching 260kHz to 550kHz
Duty Cycle (Max) 99.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Phase Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 122307-LTC3729EG#TRPBF
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC3729EG#TRPBF
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
LTC3729EG#TRPBF Price

LTC3729EG#TRPBF Datasheet
LTC3729EG#TRPBF Application

LTC3729EG#TRPBF Replacement
LTC3729EG#TRPBF Pdf

LTC3729EG#TRPBF Pinout
LTC3729EG#TRPBF Image

LTC3729EG#TRPBF Picture
LTC3729EG#TRPBF In Stock

LTC3729EG#TRPBF Distributor
LTC3729EG#TRPBF PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
EVAL MODULE FOR PCM2704-USB
3
IC LATCH TRANSP 16BIT 48TSSOP
16
IC MPU Z80 10MHZ 40DIP
9
IC FLASH 4MBIT 33MHZ 32PLCC
4
N-Channel 40-V (D-S) 175C MOSFET
14
IC PCI-PCI BRIDGE 2PORT 160-MQFP
6
IC DRIVER HV HI/LOW SIDE 16SO
3251

Top Sellers