We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

LTC3736EUF#TRPBF

Part No : LTC3736EUF#TRPBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Controllers
Description : IC REG CTRLR BUCK 24QFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
12+
$4.209
$50.508
30+
$3.562
$106.860
45+
$3.454
$155.430
60+
$3.346
$200.760
80+
$3.238
$259.040
105+
$2.914
$305.970
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 6,257 pieces can ship immediately
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 2.75 V to 9.8 V
Frequency - Switching 300kHz to 750kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-QFN (4x4)
Win Source Part Number 303399-LTC3736EUF#TRPBF
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX15023ETG+;  LTC3736EUFTR; LTC3736EUF;  LTC3736EUF#TRPBF;  
The LTC3736EUF#TRPBF is a Step-Down(Buck) controller, manufactured by Linear Technology, contained in 24-QFN (4x4) Reel - TR packing. This device is capable of operating at 100% duty cycle. The switching frequency can be set for a 300kHz to 750kHz. It accepts input voltages from 2.75 V to 9.8 V, operating from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 2.75 V to 9.8 V
Frequency - Switching 300kHz to 750kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-QFN (4x4)
Win Source Part Number 303399-LTC3736EUF#TRPBF
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX15023ETG+;  LTC3736EUFTR; LTC3736EUF;  LTC3736EUF#TRPBF;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC3736EUF#TRPBF
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
LTC3736EUF#TRPBF Price

LTC3736EUF#TRPBF Datasheet
LTC3736EUF#TRPBF Application

LTC3736EUF#TRPBF Replacement
LTC3736EUF#TRPBF Pdf

LTC3736EUF#TRPBF Pinout
LTC3736EUF#TRPBF Image

LTC3736EUF#TRPBF Picture
LTC3736EUF#TRPBF In Stock

LTC3736EUF#TRPBF Distributor
LTC3736EUF#TRPBF PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
TRANS PNP 40V 3A SOT223
900
N-Channel Enhancement Mode Field Effect Transistor
10
IC REG CTRLR BOOST 28SSOP
27
MOSFET N-CH 200V 24A D-PAK
77
NCE N-Channel Enhancement Mode Power MOSFET
3250
Low-Voltage CMOS Quad 2-Input NOR Gate With 5 V−Tolerant Inputs | IC GATE NOR 4CH 2-INP 14SOIC
302
SIPMOS Small-Signal-Transistor
39