The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LTC3780EUH#PBF

Part No LTC3780EUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 32QFN
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
Pricing & Ordering $8.088 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
5+
$10.1870
$50.935
12+
$8.3590
$100.308
19+
$8.0970
$153.843
26+
$7.8360
$203.736
34+
$7.5750
$257.550
45+
$6.7910
$305.595
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 11,545 pieces
MOQ: 5 pcs
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
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Buck-Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 30 V
Frequency - Switching 200kHz to 400kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TJ)
Case / Package 32-QFN (5x5)
Win Source Part Number 020609-LTC3780EUH#PBF
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited

Description

LTC3780EUH#PBF - High-Efficiency, Synchronous Buck-Boost DC/DC Converter

The LTC3780EUH#PBF is a versatile high-performance DC/DC converter from Linear Technology, designed to manage power with high efficiency across a wide range of input and output voltages. This synchronous buck-boost converter is capable of operation with an input voltage range of 4V to 38V, making it suitable for applications that encounter wide variations in power supply, such as automotive, industrial, and telecommunication systems.

Key Features:

  • Wide Input Voltage Range: The device can operate from an input voltage of 4V to 38V, which is ideal for systems that experience fluctuating or unpredictable power sources.
  • Synchronous Operation: With internal top and bottom N-channel MOSFETs, the LTC3780EUH#PBF provides synchronous rectification, leading to enhanced efficiency and reduced heat dissipation.
  • Constant-Frequency Current Mode Control: This feature provides stable operation over a wide range of supply and output voltages.
  • Adjustable Output Voltage: The output voltage can be set from 0.8V to 38V, which allows for a high degree of flexibility in various applications.
  • Powerful Output: It can deliver up to 10 amps of continuous output current, depending on input/output voltages and ambient temperature.
  • Low Shutdown Current: The shutdown current is less than 10μA, which is beneficial for battery-powered applications where power conservation is critical.
  • Robust Protection Features: It includes overvoltage protection, overcurrent protection, and thermal shutdown to ensure reliable operation under adverse conditions.

Applications:

The LTC3780EUH#PBF is suitable for a variety of applications, such as:

  • Automotive power systems
  • Portable instruments
  • Industrial power supplies
  • Distributed DC power systems
  • Battery charging
  • Power conditioning for solar panels

With its advanced design and comprehensive feature set, the LTC3780EUH#PBF provides a compact, efficient, and versatile solution for complex power management requirements. Its robust construction and protection mechanisms ensure reliable performance for mission-critical applications in challenging environments.