Search
Filters

LTC3805EMSE-5#TRPBF

Part No :
LTC3805EMSE-5#TRPBF
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Controllers
Description :
IC REG CTRLR MULT TOP 10MSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
25+
€2.250
€56.239
55+
€1.903
€104.659
80+
€1.846
€147.686
110+
€1.788
€196.712
140+
€1.731
€242.272
190+
€1.557
€295.863
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 6,633 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.95 V to 9.5 V
Frequency - Switching 70kHz to 700kHz
Duty Cycle (Max) 80%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP-EP
Win Source Part Number 105932-LTC3805EMSE-5#TRPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
The LTC3805EMSE-5#TRPBF is a Step-Up, Step-Up/Step-Down(Boost, Flyback, SEPIC) controller, manufactured by Linear Technology, contained in 10-MSOP-EP Reel - TR packing. This device is capable of operating at 80% duty cycle. The switching frequency can be set for a 70kHz to 700kHz. It accepts input voltages from 3.95 V to 9.5 V, operating from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.95 V to 9.5 V
Frequency - Switching 70kHz to 700kHz
Duty Cycle (Max) 80%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP-EP
Win Source Part Number 105932-LTC3805EMSE-5#TRPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTC3805EMSE-5#TRPBF
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
LTC3805EMSE-5#TRPBF Price

LTC3805EMSE-5#TRPBF Datasheet
LTC3805EMSE-5#TRPBF Application

LTC3805EMSE-5#TRPBF Replacement
LTC3805EMSE-5#TRPBF Pdf

LTC3805EMSE-5#TRPBF Pinout
LTC3805EMSE-5#TRPBF Image

LTC3805EMSE-5#TRPBF Picture
LTC3805EMSE-5#TRPBF In Stock

LTC3805EMSE-5#TRPBF Distributor
LTC3805EMSE-5#TRPBF PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
IC RESET CPU BIPOLAR 4.4V 5SSOP
723
LM4132 SOT-23 Precision Low Dropout Voltage Reference | IC VREF SERIES 2.5V SOT23-5
716
High Performance Current Mode PWM Controller
504
IC PMU MGMT 81DSBGA
102
IC ADC 24-BIT SER PROGBL 24-SSOP
30

Top Sellers