Search
Filters

MAX1626ESA+T

Part No : MAX1626ESA+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - DCDC Switching Controllers
Description : IC REG CTRLR BUCK 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
22+
$2.261
$49.742
55+
$1.914
$105.270
85+
$1.856
$157.760
115+
$1.798
$206.770
145+
$1.740
$252.300
195+
$1.566
$305.370
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 44,429 pieces can ship immediately
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 16.5 V
Frequency - Switching 300kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 021176-MAX1626ESA+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Sufficient

The MAX1626ESA+T is a Step-Down(Buck) controller, manufactured by Maxim Integrated, contained in 8-SOIC Reel - TR packing. This device is capable of operating at 100% duty cycle. The switching frequency can be set for a 300kHz. It accepts input voltages from 3 V to 16.5 V, operating from -40°C to 85°C (TA).

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 16.5 V
Frequency - Switching 300kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 021176-MAX1626ESA+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX1626ESA+T
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
MAX1626ESA+T Price

MAX1626ESA+T Datasheet
MAX1626ESA+T Application

MAX1626ESA+T Replacement
MAX1626ESA+T Pdf

MAX1626ESA+T Pinout
MAX1626ESA+T Image

MAX1626ESA+T Picture
MAX1626ESA+T In Stock

MAX1626ESA+T Distributor
MAX1626ESA+T PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
IC REG LIN 3V 600MA 5TSOP
7570
IC REG DUAL SYNC 3A BUCK 24TSSOP
10
IC TRPLE PROC SUPERVISOR 8-SOIC
87
DIODE, ZENER, 30V, 500MW, 5%, QM
500
32-bit ARM Cortex-M3 microcontroller; up to 512 kB flash and 64 kB SRAM with Ethernet, USB 2.0 Host/Device/OTG, CAN
1339
MOSFET N-CH 100V 14A POWER56
6
PNP resistor-equipped double transistor; R1 = 4.7 kohm
20772

Top Sellers