Search
Filters

MC33060AP

Part No : MC33060AP
Manufacturer : ON Semiconductor
Catalog : PMIC - Voltage Regulators - DCDC Switching Controllers
Description : IC REG CTRLR FLYBACK 14DIP
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 18,385 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7 V to 40 V
Frequency - Switching 25kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Operating Temperature -40°C to 85°C (TA)
Case / Package 14-PDIP
Win Source Part Number 102724-MC33060AP
The MC33060AP is a Step-Up/Step-Down(Flyback) controller, manufactured by ON Semiconductor, contained in 14-PDIP Tube/Rail packing. This device is capable of operating at 96% duty cycle. The switching frequency can be set for a 25kHz. It accepts input voltages from 7 V to 40 V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7 V to 40 V
Frequency - Switching 25kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Operating Temperature -40°C to 85°C (TA)
Case / Package 14-PDIP
Win Source Part Number 102724-MC33060AP
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC33060AP
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
MC33060AP Price

MC33060AP Datasheet
MC33060AP Application

MC33060AP Replacement
MC33060AP Pdf

MC33060AP Pinout
MC33060AP Image

MC33060AP Picture
MC33060AP In Stock

MC33060AP Distributor
MC33060AP PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
IC CAN TXRX VOLT FAULT PROT8SOIC
183
N-Channel Super Junction Power MOSFET
3250
TVS DIODE 5V 12V DSN1608-2
6000
OPTOISOLATOR 5KV TRANSISTOR 4SMD
1516
IC RES-PROG TEMP SWITCH SOT23-5
3057
DGTL ISO 4KV 4CH GEN PURP 16SOIC
10
LOW SKEW, 1-TO-2 DIFFERENTIAL-TO-LVHSTL FANOUT BUFFER
206
Precision CMOS Single-Supply Rail-to-Rail Input/Output Wideband Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
1

Top Sellers