Search
Filters

MIC2214-PMBML

Part No : MIC2214-PMBML
Manufacturer : Microchip Technology
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3V/2.8V 10MLF
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 92,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V, 2.8V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V, 2.8V
Voltage - Dropout (Typical) 0.12V @ 150mA, 0.24V @ 300mA
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 058556-MIC2214-PMBML
Microchip Technology MIC2214-PMBML, 150mA, 300mA Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 0.25V @ 150mA, 0.42V @ 300mA maximum drop voltage. The MIC2214-PMBML is fully intergrated into a 10-MLF (3x3) package, opreating at different temperatures from -40°C to 125°C, with 3V, 2.8V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V, 2.8V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V, 2.8V
Voltage - Dropout (Typical) 0.12V @ 150mA, 0.24V @ 300mA
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 058556-MIC2214-PMBML
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MIC2214-PMBML
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
MIC2214-PMBML Price

MIC2214-PMBML Datasheet
MIC2214-PMBML Application

MIC2214-PMBML Replacement
MIC2214-PMBML Pdf

MIC2214-PMBML Pinout
MIC2214-PMBML Image

MIC2214-PMBML Picture
MIC2214-PMBML In Stock

MIC2214-PMBML Distributor
MIC2214-PMBML PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
FIXED-POINT DIGITAL SIGNAL PROCESSORS
6
0.8A Fast-Response Ultra Low Dropout Linear
2
DC/DC CONVERTER 0.8-1.8V 55W
19
Zener Diodes with Surge Current Specification
300
18-BIT REGISTERED BUS TRANSCEIVER WITH 3-STATE OUTPUTS
200
IC HOT SWAP CTRL PMBUS 20LFCSP
958
TRANS NPN 25V 0.2A TO-92
200