The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MIC38C43BM

Part No MIC38C43BM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
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
Pricing & Ordering $0.159 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
215+
$0.2330
$50.095
525+
$0.1920
$100.800
810+
$0.1860
$150.660
1,115+
$0.1800
$200.700
1,440+
$0.1740
$250.560
1,925+
$0.1560
$300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 34,000 pieces
MOQ: 215 pcs
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
Manufacturer Microchip Technology
Packaging Tube/Rail
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 20 V
Frequency - Switching 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 106731-MIC38C43BM
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Sufficient

Description

Product Overview: MIC38C43BM from Microchip Technology

The MIC38C43BM is a robust and efficient pulse width modulation (PWM) controller from Microchip Technology, designed to cater to a wide array of power supply applications. This versatile component is a member of the 384x family of control ICs and is particularly well-suited for use in switch-mode power supplies, DC-DC converters, and other power conversion applications.

Key Features

  • High-Performance PWM Control: The MIC38C43BM offers precise PWM control which is essential for managing power supply systems efficiently. Its ability to adjust the duty cycle helps in optimizing the power delivery to various loads.
  • Low Start-Up Current: This device is characterized by its low start-up current, making it an energy-efficient choice for battery-operated devices. The low power consumption during start-up helps to prolong battery life and reduce overall power usage.
  • Automatic Feed Forward Compensation: The MIC38C43BM features automatic feed-forward compensation, which improves the response to varying input voltages and ensures stable operation under different conditions.
  • Oscillator Frequency Control: With an onboard oscillator frequency control, the device allows for flexibility in design, enabling the user to set the desired frequency for their specific application needs.
  • Error Amplifier: An integrated error amplifier provides tight voltage regulation and control, which is crucial for sensitive electronic equipment that requires consistent power levels.
  • Current Mode Operation: The current mode operation of the MIC38C43BM enhances the performance by providing faster transient response and better noise immunity, which is particularly beneficial for complex power supply designs.
  • Thermal Shutdown: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, protecting both the PWM controller and the system it controls from potential overheating.

Applications

The MIC38C43BM is ideally suited for a variety of applications, including:

  • Telecommunications equipment
  • Computer systems
  • Consumer electronics
  • Industrial power systems

With its advanced features and reliable performance, the MIC38C43BM from Microchip Technology stands out as a top choice for designers looking to create efficient and durable power supply systems. Its adaptability and protective features make it an indispensable component in modern electronic designs.