Search
Filters

RT8115AZQW

Part No :
RT8115AZQW
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Controllers
Description :
IC REG CTRLR BUCK 10WDFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,160 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Richtek USA Inc.
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 13.2 V
Frequency - Switching 300kHz
Duty Cycle (Max) 88%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control, Power Good
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-WDFN (3x3)
Win Source Part Number 210915-RT8115AZQW
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
The RT8115AZQW is a Step-Down(Buck) controller, manufactured by Richtek USA Inc., contained in 10-WDFN (3x3) Reel - TR packing. This device is capable of operating at 88% duty cycle. The switching frequency can be set for a 300kHz. It accepts input voltages from 4.5 V to 13.2 V, operating from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Richtek USA Inc.
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 13.2 V
Frequency - Switching 300kHz
Duty Cycle (Max) 88%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control, Power Good
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-WDFN (3x3)
Win Source Part Number 210915-RT8115AZQW
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for RT8115AZQW
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
RT8115AZQW Price

RT8115AZQW Datasheet
RT8115AZQW Application

RT8115AZQW Replacement
RT8115AZQW Pdf

RT8115AZQW Pinout
RT8115AZQW Image

RT8115AZQW Picture
RT8115AZQW In Stock

RT8115AZQW Distributor
RT8115AZQW PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
High Performance E2 PLD
15
IC REG CTRLR BOOST SOT23-6
7177
+2.5V to +5.5V, Low-Power, Single/Dual, 8-Bit Voltage-Output DACs in μMAX Package
49
MOSFET N-CH 30V 20A TO-220-3
428
IC CAN TRANSCEIVER 3.3V 8-SOIC
6109
Microelectronic Power IC Power MOSFET Photovoltaic Relay
112
3-V TO 5.5-V SINGLE-CHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
106
TVS DIODE 7.78VWM 13.4VC DO204AC
1340

Top Sellers