Search
Filters

SG3525AP013TR

Part No : SG3525AP013TR
Manufacturer : STMicroelectronics
Catalog : PMIC - Voltage Regulators - DCDC Switching Controllers
Description : IC REG CTRLR BCK/PSH-PULL 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
125+
€0.369
€46.125
290+
€0.312
€90.567
450+
€0.303
€136.485
615+
€0.293
€180.441
795+
€0.284
€226.098
1,060+
€0.256
€270.936
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 428,427 pieces can ship immediately
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8 V to 35 V
Frequency - Switching 100Hz to 400kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 028292-SG3525AP013TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Sufficient
Family Name SG3525A
Introduction Date June 07, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
M51995AP;  AZ7500FMTR-G1;  AZ7500CMTR-EA; 
The SG3525AP013TR is a Step-Down, Step-Up/Step-Down(Buck, Push-Pull) controller, manufactured by STMicroelectronics, contained in 16-SO Reel - TR packing. This device is capable of operating at 49% duty cycle. The switching frequency can be set for a 100Hz to 400kHz. It accepts input voltages from 8 V to 35 V, operating from 0°C to 70°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8 V to 35 V
Frequency - Switching 100Hz to 400kHz
Duty Cycle (Max) 49%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 028292-SG3525AP013TR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Sufficient
Family Name SG3525A
Introduction Date June 07, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
M51995AP;  AZ7500FMTR-G1;  AZ7500CMTR-EA; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SG3525AP013TR
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
SG3525AP013TR Price

SG3525AP013TR Datasheet
SG3525AP013TR Application

SG3525AP013TR Replacement
SG3525AP013TR Pdf

SG3525AP013TR Pinout
SG3525AP013TR Image

SG3525AP013TR Picture
SG3525AP013TR In Stock

SG3525AP013TR Distributor
SG3525AP013TR PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
IC MUX/DEMUX VID SW QUAD 16TSSOP
501
BATTERY HOLDER ASSY
450
IC SRAM 36M PARALLEL 165FBGA
154
TRANS PREBIAS PNP 150MW EMT3
282
IC CTRLR HOTSWAP 3.3V AUX 20SSOP
55
TRANS 4NPN DARL 60V 6A 10-SIP
17
IC REG CTRLR BUCK 32QFN
98

Top Sellers