Search
Filters

TPS40061PWP

Part No :
TPS40061PWP
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Controllers
Description :
IC REG CTRLR BUCK 16HTSSOP
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
19+
€2.3830
€45.273
45+
€1.9660
€88.456
69+
€1.9070
€131.554
95+
€1.8470
€175.429
122+
€1.7880
€218.079
163+
€1.6090
€262.189
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 839 pieces can ship immediately
MOQ: 19 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 10 V to 55 V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 98%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-HTSSOP
Win Source Part Number 033918-TPS40061PWP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking
The TPS40061PWP is a Step-Down(Buck) controller, manufactured by Texas Instruments, contained in 16-HTSSOP Reel - TR packing. This device is capable of operating at 98% duty cycle. The switching frequency can be set for a Up to 1MHz. It accepts input voltages from 10 V to 55 V, operating from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 10 V to 55 V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 98%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-HTSSOP
Win Source Part Number 033918-TPS40061PWP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPS40061PWP
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
TPS40061PWP Price

TPS40061PWP Datasheet
TPS40061PWP Application

TPS40061PWP Replacement
TPS40061PWP Pdf

TPS40061PWP Pinout
TPS40061PWP Image

TPS40061PWP Picture
TPS40061PWP In Stock

TPS40061PWP Distributor
TPS40061PWP PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
IC OTP 2MBIT 70NS 32PLCC
246
MOSFET N-CH 105V 40A TO-220
120
Polymer Tantalum Capacitors 5.6UF 25V 1411
124
IC DISPL PORT TO TMDS OUT 36-QFN
237
IC DAC 10-BIT V-OUT I2C 8-MSOP
474
TNETV2840 VOIP GATEWAY SOLUTIONS | INTEGRATED CIRCUIT BGA
30
GENERAL PURPOSE RECTIFIERS
968

Top Sellers