Search
Filters

UC2843D8

Part No :
UC2843D8
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Controllers
Description :
IC REG CTRLR MULT TOPOLOGY 8SOIC
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
45+
$1.2140
$54.630
95+
$1.0570
$100.415
150+
$1.0260
$153.900
205+
$0.9960
$204.180
260+
$0.9660
$251.160
345+
$0.8750
$301.875
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,656 pieces
MOQ: 45 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 97%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 081277-UC2843D8
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
The UC2843D8 is a Step-Up, Step-Up/Step-Down(Boost, Flyback, Forward Converter) controller, manufactured by Texas Instruments, contained in 8-SOIC Reel - TR packing. This device is capable of operating at 97% duty cycle. The switching frequency can be set for a 500kHz. It accepts input voltages from 7.6 V to 30 V, operating from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 97%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 081277-UC2843D8
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UC2843D8
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
UC2843D8 Price

UC2843D8 Datasheet
UC2843D8 Application

UC2843D8 Replacement
UC2843D8 Pdf

UC2843D8 Pinout
UC2843D8 Image

UC2843D8 Picture
UC2843D8 In Stock

UC2843D8 Distributor
UC2843D8 PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 100V 73A D2PAK
874
Smart Card Interface
6
Single-Supply 42 V System Difference Amplifier | IC OPAMP DIFF 1 CIRCUIT 8SOIC
FUSE BOARD MNT 1A 50VAC/VDC 2SMD
13390
On-Board Type (DC) EMI Suppression Filters
13
CAR RADIO DIAGNOSTIC PROCESSOR | IC AUDIO SIGNAL PROCESSOR 24SO
75

Top Sellers