Search
Filters

UCC3803PW

Part No : UCC3803PW
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Controllers
Description : IC REG CTRLR MULT TOP 8TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 30 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.6 V to 12 V
Frequency - Switching 31kHz
Duty Cycle (Max) 99%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-TSSOP
Win Source Part Number 143536-UCC3803PW
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
The UCC3803PW is a Step-Up, Step-Down, Step-Up/Step-Down(Buck, Boost, Flyback, Forward Converter) controller, manufactured by Texas Instruments, contained in 8-TSSOP Tube/Rail packing. This device is capable of operating at 99% duty cycle. The switching frequency can be set for a 31kHz. It accepts input voltages from 3.6 V to 12 V, operating from 0°C to 70°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.6 V to 12 V
Frequency - Switching 31kHz
Duty Cycle (Max) 99%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-TSSOP
Win Source Part Number 143536-UCC3803PW
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UCC3803PW
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
UCC3803PW Price

UCC3803PW Datasheet
UCC3803PW Application

UCC3803PW Replacement
UCC3803PW Pdf

UCC3803PW Pinout
UCC3803PW Image

UCC3803PW Picture
UCC3803PW In Stock

UCC3803PW Distributor
UCC3803PW PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
IC ADC 16BIT SRL 125MSPS 64LFCSP
FIXED IND 1UH 3.75A 37 MOHM SMD
52
POWER-CHOKE WE-HCM | FIXED IND 250NH 25A 0.37 MOHM
87
IC FIFO ASYNCH 1KX9 35NS 28DIP
25
IC SINGLE INVERTER GATE 5-DSBGA
1200

Top Sellers