Search
Filters

UCC3808AD-2

Part No :
UCC3808AD-2
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Controllers
Description :
IC REG CTRLR PUSH-PULL 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 719 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 4.1 V to 15 V
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 035834-UCC3808AD-2
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
Duty Cycle (Max) 49%
Frequency - Switching 194kHz
The UCC3808AD-2 is a Step-Up/Step-Down(Push-Pull) controller, manufactured by Texas Instruments, contained in 8-SOIC Tube/Rail packing. This device is capable of operating at 49% duty cycle. The switching frequency can be set for a 194kHz. It accepts input voltages from 4.1 V to 15 V, operating from 0°C to 70°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 4.1 V to 15 V
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 035834-UCC3808AD-2
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
Duty Cycle (Max) 49%
Frequency - Switching 194kHz
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UCC3808AD-2
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
UCC3808AD-2 Price

UCC3808AD-2 Datasheet
UCC3808AD-2 Application

UCC3808AD-2 Replacement
UCC3808AD-2 Pdf

UCC3808AD-2 Pinout
UCC3808AD-2 Image

UCC3808AD-2 Picture
UCC3808AD-2 In Stock

UCC3808AD-2 Distributor
UCC3808AD-2 PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
DUAL EIA-232 DRIVERS/RECEIVERS
87
128-Macrocell MAX EPLDs
154
CAP TANT 100UF 16V 20% 2917
200
uP Supervisor with Watchdog Timer, Power-Fail Comparator, Manual Reset and Adjustable Power-On Reset | IC SUPERVISOR MPU 4.38V 8DIP
1
IC MCU 8BIT 96KB FLASH 64TQFP
63
IC GATE NAND 4CH 2-INP 14-TSSOP
8000
TRANS NPN 80V 0.5A SOT23 / NPN Small Signal General Purpose Amplifier Transistors
891

Top Sellers