Search
Filters

8010GL

Part No :
8010GL
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 1.5A 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 283 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Sanken
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 8V
Maximum Input Voltage 50V
Nominal Output Voltage (Min/Fixed) 1V
Maximum Output Voltage 14V
Output Current 1.5A
Frequency - Switching 250kHz
Synchronous Rectifier No
Temperature Range - Operating -30°C to 125°C (TA)
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 198306-8010GL
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
The 8010GL is manufactured by Sanken, which is available in 8-DIP, with the function of Step-Down. The part operates from 8V, rated over a -30°C to 125°C (TA) temperature range. Its function is based on 250kHz switching frequency, which is capable of supplying 1.5A output current, with an output voltage of 1V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Sanken
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 8V
Maximum Input Voltage 50V
Nominal Output Voltage (Min/Fixed) 1V
Maximum Output Voltage 14V
Output Current 1.5A
Frequency - Switching 250kHz
Synchronous Rectifier No
Temperature Range - Operating -30°C to 125°C (TA)
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 198306-8010GL
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 8010GL
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
8010GL Price

8010GL Datasheet
8010GL Application

8010GL Replacement
8010GL Pdf

8010GL Pinout
8010GL Image

8010GL Picture
8010GL In Stock

8010GL Distributor
8010GL PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC SUPERVISOR 2.925V SOT-23-3
1514
IC REG PWM CONV AC/DC
387
IC RS485/422 RX 32MBPS 16-QSOP
2
MOSFET N-CH 60V 10.3A TO220AB
2017
LARGE CAPACITANCE ALUMINUM ELECTROLYTIC CAPACITORS
22

Top Sellers