Search
Filters

ADP2108AUJZ-1.2-R7

IC REG BCK 1.2V 0.6A SYNC TSOT23
Manufacturer: Analog Devices Inc.
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
The ADP2108AUJZ-1.2-R7 is manufactured by Analog Devices Inc., which is available in TSOT-23-5, with the function of Step-Down. The part operates from 2.3V, rated over a -40°C to 125°C (TA) temperature range. Its function is based on 3MHz switching frequency, which is capable of supplying 600mA output current, with an output voltage of 1.2V.
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 600mA
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 077660-ADP2108AUJZ-1.2-R7
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 600mA
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 077660-ADP2108AUJZ-1.2-R7
ADP2108AUJZ-1.2-R7 Price

ADP2108AUJZ-1.2-R7 Datasheet
ADP2108AUJZ-1.2-R7 Application

ADP2108AUJZ-1.2-R7 Replacement
ADP2108AUJZ-1.2-R7 Pdf

ADP2108AUJZ-1.2-R7 Pinout
ADP2108AUJZ-1.2-R7 Image

ADP2108AUJZ-1.2-R7 Picture
ADP2108AUJZ-1.2-R7 In Stock

ADP2108AUJZ-1.2-R7 Distributor
ADP2108AUJZ-1.2-R7 PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
Low-power 2-input NAND Schmitt trigger
30
IC 10MHZ Z80 CMOS PIO 44-QFP
124
THYRISTOR 275V 80A SMB
100000
IC REG BOOST 12.12V 1.5A 8DIP
63
IC MCU 8BIT 8KB OTP 20QFN
5200
IC CROSSPOINT SWITCH 2X2 16QFN
2900
Schottky barrier diodes
310977
Silicon PIN diode
45526
SCHOTTKY RECTIFIER 3 Amp
4313