Search
Filters

ADP2126ACDZ-1.20R7

Part No :
ADP2126ACDZ-1.20R7
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK 1.2V 0.5A SYNC DIE
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 999 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.1V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 500mA
Frequency - Switching 6MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package Die
Win Source Part Number 124739-ADP2126ACDZ-1.20R7
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
The ADP2126ACDZ-1.20R7 is manufactured by Analog Devices Inc., which is available in Die, with the function of Step-Down. The part operates from 2.1V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 6MHz switching frequency, which is capable of supplying 500mA output current, with an output voltage of 1.2V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.1V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 500mA
Frequency - Switching 6MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package Die
Win Source Part Number 124739-ADP2126ACDZ-1.20R7
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADP2126ACDZ-1.20R7
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
ADP2126ACDZ-1.20R7 Price

ADP2126ACDZ-1.20R7 Datasheet
ADP2126ACDZ-1.20R7 Application

ADP2126ACDZ-1.20R7 Replacement
ADP2126ACDZ-1.20R7 Pdf

ADP2126ACDZ-1.20R7 Pinout
ADP2126ACDZ-1.20R7 Image

ADP2126ACDZ-1.20R7 Picture
ADP2126ACDZ-1.20R7 In Stock

ADP2126ACDZ-1.20R7 Distributor
ADP2126ACDZ-1.20R7 PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
Schottky barrier (double) diodes
5400
NPN 5 GHz wideband transistor
2891
Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin DIP SMD T/R / OPTOISO 5KV 1CH OPEN COLL 8SMD
6990
REGULATOR WIDE-IN 3A HORZ SMD
P-Channel Logic Level Enhancement Mode Field Effect Transistor
641
3.3 V, 802.11b/g Linear Power Amplifier
323

Top Sellers