Search
Filters

ADP2138ACBZ-1.8-R7

Part No : ADP2138ACBZ-1.8-R7
Manufacturer : Analog Devices Inc.
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BCK 1.8V 0.8A SYNC 6WLCSP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 654 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 800mA
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-WLCSP (1.03x1.50)
Win Source Part Number 127205-ADP2138ACBZ-1.8-R7
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
The ADP2138ACBZ-1.8-R7 is manufactured by Analog Devices Inc., which is available in 6-WLCSP (1.03x1.50), with the function of Step-Down. The part operates from 2.3V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 3MHz switching frequency, which is capable of supplying 800mA output current, with an output voltage of 1.8V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 800mA
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-WLCSP (1.03x1.50)
Win Source Part Number 127205-ADP2138ACBZ-1.8-R7
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ADP2138ACBZ-1.8-R7
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
ADP2138ACBZ-1.8-R7 Price

ADP2138ACBZ-1.8-R7 Datasheet
ADP2138ACBZ-1.8-R7 Application

ADP2138ACBZ-1.8-R7 Replacement
ADP2138ACBZ-1.8-R7 Pdf

ADP2138ACBZ-1.8-R7 Pinout
ADP2138ACBZ-1.8-R7 Image

ADP2138ACBZ-1.8-R7 Picture
ADP2138ACBZ-1.8-R7 In Stock

ADP2138ACBZ-1.8-R7 Distributor
ADP2138ACBZ-1.8-R7 PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
Sitara Processors
1
CMC 8A 2LN 700 OHM SMD AEC-Q200
572
11-/14-Bit, 2.5 GSPS
26
IC MCU 8BIT 128KB FLASH 100CBGA
25
Highperformance EEPROM CPLD
77
IC OPAMP GP 1.2MHZ RRO 14SOIC
784
DIODE SCHOTTKY 45V 20A TO-220AB
6

Top Sellers