Search
Filters

AOZ1039DI

IC REG BUCK ADJ 8A SYNC 8DFN
rohs
Rated 5/5 based on 1 customer reviews
Availability: 16,222 In Stock
Not enough quantity?
The AOZ1039DI is manufactured by Alpha & Omega Semiconductor Inc., which is available in 8-DFN (5x6), with the function of Step-Down. The part operates from 4.5V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 450kHz switching frequency, which is capable of supplying 8A output current, with an output voltage of 0.8V.
Products specifications
Categories Integrated Circuits
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 1.2V
Output Current 8A
Frequency - Switching 450kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (5x6)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 039234-AOZ1039DI
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 1.2V
Output Current 8A
Frequency - Switching 450kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (5x6)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 039234-AOZ1039DI
AOZ1039DI Price

AOZ1039DI Datasheet
AOZ1039DI Application

AOZ1039DI Replacement
AOZ1039DI Pdf

AOZ1039DI Pinout
AOZ1039DI Image

AOZ1039DI Picture
AOZ1039DI In Stock

AOZ1039DI Distributor
AOZ1039DI PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
FERRITE BEAD 30 OHM 0603 1LN
44000
IC DECODER/DEMUX 1-8 HP 16SOIC
8900
TVS DIODE 24VWM 38.9VC
4500
VERTICAL DEFLECTION CIRCUIT
275
MOSFET N-CH 50V 44A SOT263B-01
850
1.7MHz, Single Cell Micropower DC/DC Converter
69
DIODE PIN 50V 50MA SGL MCP
3500
FIXED IND 6.8UH 3.3A 57 MOHM SMD
300