Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

AZ34063UMTR-G1

Part No :
AZ34063UMTR-G1
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK BOOST INV ADJ 8SOIC
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
180+
$0.2790
$50.220
435+
$0.2320
$100.920
665+
$0.2260
$150.290
915+
$0.2190
$200.385
1,180+
$0.2120
$250.160
1,565+
$0.1920
$300.480
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 156,700 pieces
MOQ: 180 pcs
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
Alternative Parts
(Cross-Reference)
MC33063ADRG4;  NCV33063AVD; AZ34063UMTR-G1;  MC33063ADR2;  
Supply and Demand Status Sufficient
Fake Threat In the Open Market 68 pct.
Popularity Medium
Win Source Part Number 048737-AZ34063UMTR-G1
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Synchronous Rectifier No
Frequency - Switching Up to 180kHz
Output Current 1.5A (Switch)
Maximum Output Voltage 36V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Input Voltage 36V
Minimum Input Voltage 3V
Number of Outputs 1
Output Type Adjustable
Topology Buck, Boost
Purpose Step-Up, Step-Down
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Integrated Circuits
The AZ34063UMTR-G1 is manufactured by Diodes Incorporated, which is available in 8-SOIC, with the function of Step-Up, Step-Down. The part operates from 3V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on Up to 180kHz switching frequency, which is capable of supplying 1.5A (Switch) output current, with an output voltage of 1.25V.
Products specifications
ECAD Module
Alternative Parts
(Cross-Reference)
MC33063ADRG4;  NCV33063AVD; AZ34063UMTR-G1;  MC33063ADR2;  
Supply and Demand Status Sufficient
Fake Threat In the Open Market 68 pct.
Popularity Medium
Win Source Part Number 048737-AZ34063UMTR-G1
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Synchronous Rectifier No
Frequency - Switching Up to 180kHz
Output Current 1.5A (Switch)
Maximum Output Voltage 36V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Input Voltage 36V
Minimum Input Voltage 3V
Number of Outputs 1
Output Type Adjustable
Topology Buck, Boost
Purpose Step-Up, Step-Down
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AZ34063UMTR-G1
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
AZ34063UMTR-G1 Price

AZ34063UMTR-G1 Datasheet
AZ34063UMTR-G1 Application

AZ34063UMTR-G1 Replacement
AZ34063UMTR-G1 Pdf

AZ34063UMTR-G1 Pinout
AZ34063UMTR-G1 Image

AZ34063UMTR-G1 Picture
AZ34063UMTR-G1 In Stock

AZ34063UMTR-G1 Distributor
AZ34063UMTR-G1 PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
8-bits microcontroll
389
IC GATE NOR 4CH 2-INP 14-SO
1000
RES SMD 300 UOHM 1% 3W 2726
139
RES SMD 191 OHM 1% 3/4W 2010
800
Cap Tant Solid 4.7uF 10V R CASE 20% (2 X 1.3 X 1.2mm) SMD 2012-12 5 Ohm 125°C T/R
49
CONN HEADER R/A 4POS 2.5MM
117
IC BUS TRSCVR 3-ST 16BIT 48SSOP
177
Dual retriggerable monostable multivibrator with reset
240
Inductor RF Chip Unshielded Wirewound 0.078uH 5% 7.9MHz 19Q-Factor Ceramic/Ferrite 2A 0.042Ohm DCR 0805 Automotive T/R
2043

Top Sellers