Search
Filters

FAN4860UMP5X

Part No :
FAN4860UMP5X
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BOOST 5V 0.93A SYNC 6UMLP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
90+
€0.541
€48.709
215+
€0.457
€98.346
330+
€0.444
€146.501
450+
€0.431
€193.707
580+
€0.416
€241.289
775+
€0.375
€290.320
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 8,908 pieces can ship immediately
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 4.5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 930mA (Switch)
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-UMLP (2x2)
Win Source Part Number 127108-FAN4860UMP5X
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
The FAN4860UMP5X is manufactured by Fairchild/ON Semiconductor, which is available in 6-UMLP (2x2), with the function of Step-Up. The part operates from 2.3V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 3MHz switching frequency, which is capable of supplying 930mA (Switch) output current, with an output voltage of 5V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 4.5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 930mA (Switch)
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-UMLP (2x2)
Win Source Part Number 127108-FAN4860UMP5X
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FAN4860UMP5X
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
FAN4860UMP5X Price

FAN4860UMP5X Datasheet
FAN4860UMP5X Application

FAN4860UMP5X Replacement
FAN4860UMP5X Pdf

FAN4860UMP5X Pinout
FAN4860UMP5X Image

FAN4860UMP5X Picture
FAN4860UMP5X In Stock

FAN4860UMP5X Distributor
FAN4860UMP5X PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
CCD SIGNAL PROCESSOR For Digital Cameras | IC CCD SIGNAL PROCESSOR 48-LQFP
10-Bit, 65/80/105 MSPS, 3V A/D Converter | IC ADC 10BIT PIPELINED 28TSSOP
9
FIXED IND 2.2UH 1.8A 50 MOHM SMD
120
IC REG LDO 3.3V/ADJ 0.5A SOT23-6
63

Top Sellers